Panasonic Resistor, 30R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ300X

Description
RESISTOR, 30R, 0.1W, THICK FILM, 0402; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 30R, 0.1W, THICK FILM, 0402; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 30R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9248 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9248
Resistor, 30R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9248
RESISTOR, 30R, 0.1W, THICK FILM, 0402; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 30R, 0.1W, THICK FILM, 0402; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 30R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6666 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6666
Resistor, 30R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6666
RESISTOR, 30R, 0.1W, THICK FILM, 0402; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 30R, 0.1W, THICK FILM, 0402; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9248
Product Name Resistor, 30R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 30 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details