Panasonic Resistor, 270K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ274X

Description
RESISTOR, 270K, 0.1W, THICK FILM, 0402; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 270K, 0.1W, THICK FILM, 0402; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 270K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9244 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 270K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9244
Resistor, 270K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9244
RESISTOR, 270K, 0.1W, THICK FILM, 0402; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 270K, 0.1W, THICK FILM, 0402; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor, 270K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6663 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 270K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6663
Resistor, 270K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6663
RESISTOR, 270K, 0.1W, THICK FILM, 0402; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 270K, 0.1W, THICK FILM, 0402; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ9244 28AJ6663
Product Name Resistor, 270K, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 270K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 270000 ohms 270000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details