Panasonic Resistor, 2K7, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ272X

Description
RESISTOR, 2K7, 0.1W, THICK FILM, 0402; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K7, 0.1W, THICK FILM, 0402; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1804 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K7, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1804
Resistor, 2K7, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1804
RESISTOR, 2K7, 0.1W, THICK FILM, 0402; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 2K7, 0.1W, THICK FILM, 0402; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor, 2K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9243 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9243
Resistor, 2K7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9243
RESISTOR, 2K7, 0.1W, THICK FILM, 0402; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 2K7, 0.1W, THICK FILM, 0402; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 29AJ1804 28AJ9243
Product Name Resistor, 2K7, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 2K7, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 2700 ohms 2700 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details