Panasonic Resistors - Chip Resistor - Surface Mount ERJ-H2GJ223X

Description
RES 22K OHM 5% 1/10W 0402
Datasheet
Description
RES 22K OHM 5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-H2GJ223X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-H2GJ223X
Resistors - Chip Resistor - Surface Mount ERJ-H2GJ223X
RES 22K OHM 5% 1/10W 0402

RES 22K OHM 5% 1/10W 0402

Supplier's Site
Resistor, 22K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1799 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1799
Resistor, 22K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1799
RESISTOR, 22K, 0.1W, THICK FILM, 0402; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 22K, 0.1W, THICK FILM, 0402; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor, 22K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9236 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9236
Resistor, 22K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9236
RESISTOR, 22K, 0.1W, THICK FILM, 0402; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 22K, 0.1W, THICK FILM, 0402; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-H2GJ223X 29AJ1799
Product Name Resistors - Chip Resistor - Surface Mount Resistor, 22K, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 22000 ohms 22000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details