Panasonic Resistor, 20R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ200X

Description
RESISTOR, 20R, 0.1W, THICK FILM, 0402; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 20R, 0.1W, THICK FILM, 0402; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 20R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6649 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6649
Resistor, 20R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6649
RESISTOR, 20R, 0.1W, THICK FILM, 0402; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 20R, 0.1W, THICK FILM, 0402; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 20R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6650 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6650
Resistor, 20R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6650
RESISTOR, 20R, 0.1W, THICK FILM, 0402; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 20R, 0.1W, THICK FILM, 0402; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6649
Product Name Resistor, 20R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 20 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers