Panasonic Resistor, 180K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ184X

Description
RESISTOR, 180K, 0.1W, THICK FILM, 0402; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 180K, 0.1W, THICK FILM, 0402; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 180K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6646 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 180K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6646
Resistor, 180K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6646
RESISTOR, 180K, 0.1W, THICK FILM, 0402; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 180K, 0.1W, THICK FILM, 0402; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 180K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1790 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 180K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1790
Resistor, 180K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1790
RESISTOR, 180K, 0.1W, THICK FILM, 0402; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 180K, 0.1W, THICK FILM, 0402; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ6646 29AJ1790
Product Name Resistor, 180K, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 180K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 180000 ohms 180000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details