Panasonic Resistor, 180R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ181X

Description
RESISTOR, 180R, 0.1W, THICK FILM, 0402; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 180R, 0.1W, THICK FILM, 0402; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 180R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6642 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 180R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6642
Resistor, 180R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6642
RESISTOR, 180R, 0.1W, THICK FILM, 0402; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 180R, 0.1W, THICK FILM, 0402; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 180R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1788 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 180R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1788
Resistor, 180R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1788
RESISTOR, 180R, 0.1W, THICK FILM, 0402; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 180R, 0.1W, THICK FILM, 0402; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6642
Product Name Resistor, 180R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 180 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details