RESISTOR, 18R, 0.1W, THICK FILM, 0402; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
RESISTOR, 18R, 0.1W, THICK FILM, 0402; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
RES 18 OHM 5% 1/10W 0402
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 28AJ9227 | ERJ-H2GJ180X |
| Product Name | Resistor, 18R, 0.1W, Thick Film, 0402; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402; 0402 (1005 Metric) |
| Resistance Range | 18 ohms | 18 ohms |
| Tolerance | 5 +/- % | 5 +/- % |