Panasonic Resistor, 1K6, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ162X

Description
RESISTOR, 1K6, 0.1W, THICK FILM, 0402; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K6, 0.1W, THICK FILM, 0402; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6640 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6640
Resistor, 1K6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6640
RESISTOR, 1K6, 0.1W, THICK FILM, 0402; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1K6, 0.1W, THICK FILM, 0402; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K6, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1784 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K6, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1784
Resistor, 1K6, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1784
RESISTOR, 1K6, 0.1W, THICK FILM, 0402; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1K6, 0.1W, THICK FILM, 0402; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6640
Product Name Resistor, 1K6, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1600 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details