Panasonic Resistor, 130K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ134X

Description
RESISTOR, 130K, 0.1W, THICK FILM, 0402; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 130K, 0.1W, THICK FILM, 0402; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 130K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9223 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 130K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9223
Resistor, 130K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9223
RESISTOR, 130K, 0.1W, THICK FILM, 0402; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 130K, 0.1W, THICK FILM, 0402; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 130K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6632 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 130K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6632
Resistor, 130K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6632
RESISTOR, 130K, 0.1W, THICK FILM, 0402; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 130K, 0.1W, THICK FILM, 0402; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9223
Product Name Resistor, 130K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 130000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details