Panasonic Resistor, 120R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ121X

Description
RESISTOR, 120R, 0.1W, THICK FILM, 0402; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 120R, 0.1W, THICK FILM, 0402; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 120R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6627 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 120R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6627
Resistor, 120R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6627
RESISTOR, 120R, 0.1W, THICK FILM, 0402; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 120R, 0.1W, THICK FILM, 0402; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 120R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1771 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 120R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1771
Resistor, 120R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1771
RESISTOR, 120R, 0.1W, THICK FILM, 0402; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 120R, 0.1W, THICK FILM, 0402; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-H2GJ121X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-H2GJ121X
Resistors - Chip Resistor - Surface Mount ERJ-H2GJ121X
RES 120 OHM 5% 1/10W 0402

RES 120 OHM 5% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 28AJ6627 ERJ-H2GJ121X
Product Name Resistor, 120R, 0.1W, Thick Film, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD134JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers