Panasonic Resistor, 11K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ113X

Description
RESISTOR, 11K, 0.1W, THICK FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11K, 0.1W, THICK FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9218 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9218
Resistor, 11K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9218
RESISTOR, 11K, 0.1W, THICK FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 11K, 0.1W, THICK FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1769 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1769
Resistor, 11K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1769
RESISTOR, 11K, 0.1W, THICK FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 11K, 0.1W, THICK FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9218
Product Name Resistor, 11K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 11000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details