Panasonic Resistor, 110R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ111X

Description
RESISTOR, 110R, 0.1W, THICK FILM, 0402; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 110R, 0.1W, THICK FILM, 0402; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 110R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9217 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 110R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9217
Resistor, 110R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9217
RESISTOR, 110R, 0.1W, THICK FILM, 0402; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 110R, 0.1W, THICK FILM, 0402; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 110R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1768 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 110R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1768
Resistor, 110R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1768
RESISTOR, 110R, 0.1W, THICK FILM, 0402; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 110R, 0.1W, THICK FILM, 0402; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9217
Product Name Resistor, 110R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 110 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details