Panasonic Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ110X

Description
RESISTOR, 11R, 0.1W, THICK FILM, 0402; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11R, 0.1W, THICK FILM, 0402; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6622 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6622
Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6622
RESISTOR, 11R, 0.1W, THICK FILM, 0402; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 11R, 0.1W, THICK FILM, 0402; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6621 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6621
Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6621
RESISTOR, 11R, 0.1W, THICK FILM, 0402; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 11R, 0.1W, THICK FILM, 0402; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6622
Product Name Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 11 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details