Panasonic Resistor, 100K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ104X

Description
RESISTOR, 100K, 0.1W, THICK FILM, 0402; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 100K, 0.1W, THICK FILM, 0402; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 100K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9215 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9215
Resistor, 100K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9215
RESISTOR, 100K, 0.1W, THICK FILM, 0402; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 100K, 0.1W, THICK FILM, 0402; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor, 100K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9216 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9216
Resistor, 100K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9216
RESISTOR, 100K, 0.1W, THICK FILM, 0402; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 100K, 0.1W, THICK FILM, 0402; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ9215 28AJ9216
Product Name Resistor, 100K, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 100K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details