Panasonic Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ102X

Description
RESISTOR, 1K, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6620 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6620
Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6620
RESISTOR, 1K, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1K, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1766 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1766
Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1766
RESISTOR, 1K, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1K, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6620
Product Name Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details