Panasonic Resistor, 10R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ100X

Description
RESISTOR, 10R, 0.1W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 10R, 0.1W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1765 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1765
Resistor, 10R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1765
RESISTOR, 10R, 0.1W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 10R, 0.1W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 10R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6617 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6617
Resistor, 10R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6617
RESISTOR, 10R, 0.1W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 10R, 0.1W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1765
Product Name Resistor, 10R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details