Panasonic Res, Jumper, 1A, Thick Film, 0402; Resistor Case / Package Panasonic ERJ-H2G0R00X

Description
RES, JUMPER, 1A, THICK FILM, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:ERJ Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes
Datasheet
Description
RES, JUMPER, 1A, THICK FILM, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:ERJ Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Jumper, 1A, Thick Film, 0402; Resistor Case / Package Panasonic - 28AJ9292 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 1A, Thick Film, 0402; Resistor Case / Package Panasonic
28AJ9292
Res, Jumper, 1A, Thick Film, 0402; Resistor Case / Package Panasonic 28AJ9292
RES, JUMPER, 1A, THICK FILM, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:ERJ Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

RES, JUMPER, 1A, THICK FILM, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:ERJ Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Jumper, 1A, Thick Film, 0402; Resistor Case / Package Panasonic - 29AJ1843 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 1A, Thick Film, 0402; Resistor Case / Package Panasonic
29AJ1843
Res, Jumper, 1A, Thick Film, 0402; Resistor Case / Package Panasonic 29AJ1843
RES, JUMPER, 1A, THICK FILM, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:ERJ Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

RES, JUMPER, 1A, THICK FILM, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:ERJ Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9292
Product Name Res, Jumper, 1A, Thick Film, 0402; Resistor Case / Package Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details