Panasonic Resistor, 9R76, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF9R76X

Description
RESISTOR, 9R76, 0.1W, THICK FILM, 0402; Resistance:9.76ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 9R76, 0.1W, THICK FILM, 0402; Resistance:9.76ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 9R76, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1759 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9R76, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1759
Resistor, 9R76, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1759
RESISTOR, 9R76, 0.1W, THICK FILM, 0402; Resistance:9.76ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 9R76, 0.1W, THICK FILM, 0402; Resistance:9.76ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 9R76, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6611 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9R76, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6611
Resistor, 9R76, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6611
RESISTOR, 9R76, 0.1W, THICK FILM, 0402; Resistance:9.76ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 9R76, 0.1W, THICK FILM, 0402; Resistance:9.76ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1759
Product Name Resistor, 9R76, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers