Panasonic Resistor, 8R45, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF8R45X

Description
RESISTOR, 8R45, 0.1W, THICK FILM, 0402; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 8R45, 0.1W, THICK FILM, 0402; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 8R45, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9206 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8R45, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9206
Resistor, 8R45, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9206
RESISTOR, 8R45, 0.1W, THICK FILM, 0402; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 8R45, 0.1W, THICK FILM, 0402; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 8R45, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6605 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8R45, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6605
Resistor, 8R45, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6605
RESISTOR, 8R45, 0.1W, THICK FILM, 0402; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 8R45, 0.1W, THICK FILM, 0402; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9206
Product Name Resistor, 8R45, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 8.45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers