Panasonic Resistor, 7R15, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF7R15X

Description
RESISTOR, 7R15, 0.1W, THICK FILM, 0402; Resistance:7.15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 7R15, 0.1W, THICK FILM, 0402; Resistance:7.15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 7R15, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9198 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7R15, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9198
Resistor, 7R15, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9198
RESISTOR, 7R15, 0.1W, THICK FILM, 0402; Resistance:7.15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 7R15, 0.1W, THICK FILM, 0402; Resistance:7.15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 7R15, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1752 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7R15, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1752
Resistor, 7R15, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1752
RESISTOR, 7R15, 0.1W, THICK FILM, 0402; Resistance:7.15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 7R15, 0.1W, THICK FILM, 0402; Resistance:7.15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9198
Product Name Resistor, 7R15, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 7.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details