Panasonic Resistor, 6R81, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF6R81X

Description
RESISTOR, 6R81, 0.1W, THICK FILM, 0402; Resistance:6.81ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6R81, 0.1W, THICK FILM, 0402; Resistance:6.81ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6R81, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1750 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R81, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1750
Resistor, 6R81, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1750
RESISTOR, 6R81, 0.1W, THICK FILM, 0402; Resistance:6.81ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 6R81, 0.1W, THICK FILM, 0402; Resistance:6.81ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6R81, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1751 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R81, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1751
Resistor, 6R81, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1751
RESISTOR, 6R81, 0.1W, THICK FILM, 0402; Resistance:6.81ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 6R81, 0.1W, THICK FILM, 0402; Resistance:6.81ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1750
Product Name Resistor, 6R81, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6.81 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details