Panasonic Resistor, 6R8, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF6R80X

Description
RESISTOR, 6R8, 0.1W, THICK FILM, 0402; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6R8, 0.1W, THICK FILM, 0402; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6R8, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1749 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R8, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1749
Resistor, 6R8, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1749
RESISTOR, 6R8, 0.1W, THICK FILM, 0402; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 6R8, 0.1W, THICK FILM, 0402; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6R8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6598 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6598
Resistor, 6R8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6598
RESISTOR, 6R8, 0.1W, THICK FILM, 0402; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

RESISTOR, 6R8, 0.1W, THICK FILM, 0402; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 29AJ1749 28AJ6598
Product Name Resistor, 6R8, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 6R8, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details