Panasonic Chip Resistor - Surface Mount ERJ-H2CF6R34X

Description
RES 6.34 OHM 1% 1/10W 0402
Datasheet
Description
RES 6.34 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2CF6R34X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2CF6R34X
Chip Resistor - Surface Mount ERJ-H2CF6R34X
RES 6.34 OHM 1% 1/10W 0402

RES 6.34 OHM 1% 1/10W 0402

Supplier's Site Datasheet
Resistor, 6R34, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9195 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R34, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9195
Resistor, 6R34, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9195
RESISTOR, 6R34, 0.1W, THICK FILM, 0402; Resistance:6.34ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 6R34, 0.1W, THICK FILM, 0402; Resistance:6.34ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6R34, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6595 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R34, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6595
Resistor, 6R34, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6595
RESISTOR, 6R34, 0.1W, THICK FILM, 0402; Resistance:6.34ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 6R34, 0.1W, THICK FILM, 0402; Resistance:6.34ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2CF6R34X 28AJ9195
Product Name Chip Resistor - Surface Mount Resistor, 6R34, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 6.34 ohms 6.34 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614447-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details