Panasonic Resistor, 6R19, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF6R19X

Description
RESISTOR, 6R19, 0.1W, THICK FILM, 0402; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6R19, 0.1W, THICK FILM, 0402; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6R19, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1745 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R19, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1745
Resistor, 6R19, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1745
RESISTOR, 6R19, 0.1W, THICK FILM, 0402; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 6R19, 0.1W, THICK FILM, 0402; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6R19, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1746 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R19, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1746
Resistor, 6R19, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1746
RESISTOR, 6R19, 0.1W, THICK FILM, 0402; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 6R19, 0.1W, THICK FILM, 0402; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1745
Product Name Resistor, 6R19, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details