Panasonic Resistor, 6R04, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF6R04X

Description
RESISTOR, 6R04, 0.1W, THICK FILM, 0402; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6R04, 0.1W, THICK FILM, 0402; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6R04, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6593 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R04, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6593
Resistor, 6R04, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6593
RESISTOR, 6R04, 0.1W, THICK FILM, 0402; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 6R04, 0.1W, THICK FILM, 0402; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6R04, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1744 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R04, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1744
Resistor, 6R04, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1744
RESISTOR, 6R04, 0.1W, THICK FILM, 0402; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 6R04, 0.1W, THICK FILM, 0402; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H2CF6R04X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2CF6R04X
Chip Resistor - Surface Mount ERJ-H2CF6R04X
RES 6.04 OHM 1% 1/10W 0402

RES 6.04 OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ6593 ERJ-H2CF6R04X
Product Name Resistor, 6R04, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details