Panasonic Resistor, 5R36, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF5R36X

Description
RESISTOR, 5R36, 0.1W, THICK FILM, 0402; Resistance:5.36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5R36, 0.1W, THICK FILM, 0402; Resistance:5.36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5R36, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1739 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R36, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1739
Resistor, 5R36, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1739
RESISTOR, 5R36, 0.1W, THICK FILM, 0402; Resistance:5.36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 5R36, 0.1W, THICK FILM, 0402; Resistance:5.36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5R36, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1740 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R36, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1740
Resistor, 5R36, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1740
RESISTOR, 5R36, 0.1W, THICK FILM, 0402; Resistance:5.36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 5R36, 0.1W, THICK FILM, 0402; Resistance:5.36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1739
Product Name Resistor, 5R36, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5.36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers