Panasonic Resistor, 5R23, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF5R23X

Description
RESISTOR, 5R23, 0.1W, THICK FILM, 0402; Resistance:5.23ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5R23, 0.1W, THICK FILM, 0402; Resistance:5.23ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5R23, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1738 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R23, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1738
Resistor, 5R23, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1738
RESISTOR, 5R23, 0.1W, THICK FILM, 0402; Resistance:5.23ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 5R23, 0.1W, THICK FILM, 0402; Resistance:5.23ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5R23, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6589 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R23, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6589
Resistor, 5R23, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6589
RESISTOR, 5R23, 0.1W, THICK FILM, 0402; Resistance:5.23ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 5R23, 0.1W, THICK FILM, 0402; Resistance:5.23ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1738
Product Name Resistor, 5R23, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5.23 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details