Panasonic Resistor, 4R99, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF4R99X

Description
RESISTOR, 4R99, 0.1W, THICK FILM, 0402; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4R99, 0.1W, THICK FILM, 0402; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4R99, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6586 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R99, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6586
Resistor, 4R99, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6586
RESISTOR, 4R99, 0.1W, THICK FILM, 0402; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 4R99, 0.1W, THICK FILM, 0402; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4R99, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1737 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R99, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1737
Resistor, 4R99, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1737
RESISTOR, 4R99, 0.1W, THICK FILM, 0402; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 4R99, 0.1W, THICK FILM, 0402; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H2CF4R99X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2CF4R99X
Chip Resistor - Surface Mount ERJ-H2CF4R99X
RES 4.99 OHM 1% 1/10W 0402

RES 4.99 OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ6586 ERJ-H2CF4R99X
Product Name Resistor, 4R99, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details