Panasonic Resistor, 4R7, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF4R70X

Description
RESISTOR, 4R7, 0.1W, THICK FILM, 0402; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4R7, 0.1W, THICK FILM, 0402; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4R7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6584 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6584
Resistor, 4R7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6584
RESISTOR, 4R7, 0.1W, THICK FILM, 0402; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

RESISTOR, 4R7, 0.1W, THICK FILM, 0402; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site
Resistor, 4R7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9186 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9186
Resistor, 4R7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9186
RESISTOR, 4R7, 0.1W, THICK FILM, 0402; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 4R7, 0.1W, THICK FILM, 0402; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ6584 28AJ9186
Product Name Resistor, 4R7, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 4R7, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details