Panasonic Resistor, 4R64, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF4R64X

Description
RESISTOR, 4R64, 0.1W, THICK FILM, 0402; Resistance:4.64ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4R64, 0.1W, THICK FILM, 0402; Resistance:4.64ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4R64, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9185 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R64, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9185
Resistor, 4R64, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9185
RESISTOR, 4R64, 0.1W, THICK FILM, 0402; Resistance:4.64ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 4R64, 0.1W, THICK FILM, 0402; Resistance:4.64ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4R64, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6583 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R64, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6583
Resistor, 4R64, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6583
RESISTOR, 4R64, 0.1W, THICK FILM, 0402; Resistance:4.64ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 4R64, 0.1W, THICK FILM, 0402; Resistance:4.64ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9185
Product Name Resistor, 4R64, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4.64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details