Panasonic Resistor, 4R53, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF4R53X

Description
RESISTOR, 4R53, 0.1W, THICK FILM, 0402; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4R53, 0.1W, THICK FILM, 0402; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4R53, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9184 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R53, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9184
Resistor, 4R53, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9184
RESISTOR, 4R53, 0.1W, THICK FILM, 0402; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 4R53, 0.1W, THICK FILM, 0402; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4R53, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6582 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R53, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6582
Resistor, 4R53, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6582
RESISTOR, 4R53, 0.1W, THICK FILM, 0402; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 4R53, 0.1W, THICK FILM, 0402; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9184
Product Name Resistor, 4R53, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4.53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details