Panasonic Resistor, 4R32, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF4R32X

Description
RESISTOR, 4R32, 0.1W, THICK FILM, 0402; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4R32, 0.1W, THICK FILM, 0402; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4R32, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6578 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R32, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6578
Resistor, 4R32, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6578
RESISTOR, 4R32, 0.1W, THICK FILM, 0402; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 4R32, 0.1W, THICK FILM, 0402; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4R32, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6579 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R32, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6579
Resistor, 4R32, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6579
RESISTOR, 4R32, 0.1W, THICK FILM, 0402; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 4R32, 0.1W, THICK FILM, 0402; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6578
Product Name Resistor, 4R32, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details