Panasonic Resistor, 4R02, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF4R02X

Description
RESISTOR, 4R02, 0.1W, THICK FILM, 0402; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4R02, 0.1W, THICK FILM, 0402; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4R02, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1732 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R02, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1732
Resistor, 4R02, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1732
RESISTOR, 4R02, 0.1W, THICK FILM, 0402; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 4R02, 0.1W, THICK FILM, 0402; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4R02, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1733 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R02, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1733
Resistor, 4R02, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1733
RESISTOR, 4R02, 0.1W, THICK FILM, 0402; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 4R02, 0.1W, THICK FILM, 0402; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1732
Product Name Resistor, 4R02, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details