Panasonic Resistor, 3R92, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF3R92X

Description
RESISTOR, 3R92, 0.1W, THICK FILM, 0402; Resistance:3.92ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R92, 0.1W, THICK FILM, 0402; Resistance:3.92ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R92, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9181 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R92, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9181
Resistor, 3R92, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9181
RESISTOR, 3R92, 0.1W, THICK FILM, 0402; Resistance:3.92ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 3R92, 0.1W, THICK FILM, 0402; Resistance:3.92ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R92, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6575 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R92, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6575
Resistor, 3R92, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6575
RESISTOR, 3R92, 0.1W, THICK FILM, 0402; Resistance:3.92ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 3R92, 0.1W, THICK FILM, 0402; Resistance:3.92ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9181
Product Name Resistor, 3R92, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3.92 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers