Panasonic Resistor, 3R9, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF3R90X

Description
RESISTOR, 3R9, 0.1W, THICK FILM, 0402; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R9, 0.1W, THICK FILM, 0402; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R9, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9180 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R9, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9180
Resistor, 3R9, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9180
RESISTOR, 3R9, 0.1W, THICK FILM, 0402; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 3R9, 0.1W, THICK FILM, 0402; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R9, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9179 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R9, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9179
Resistor, 3R9, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9179
RESISTOR, 3R9, 0.1W, THICK FILM, 0402; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 3R9, 0.1W, THICK FILM, 0402; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9180
Product Name Resistor, 3R9, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3.9 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details