Panasonic Resistor, 3R6, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF3R60X

Description
RESISTOR, 3R6, 0.1W, THICK FILM, 0402; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R6, 0.1W, THICK FILM, 0402; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6574 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6574
Resistor, 3R6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6574
RESISTOR, 3R6, 0.1W, THICK FILM, 0402; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 3R6, 0.1W, THICK FILM, 0402; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9176 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9176
Resistor, 3R6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9176
RESISTOR, 3R6, 0.1W, THICK FILM, 0402; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 3R6, 0.1W, THICK FILM, 0402; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6574
Product Name Resistor, 3R6, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3.6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details