Panasonic Resistor, 3R48, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF3R48X

Description
RESISTOR, 3R48, 0.1W, THICK FILM, 0402; Resistance:3.48ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R48, 0.1W, THICK FILM, 0402; Resistance:3.48ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R48, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1727 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R48, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1727
Resistor, 3R48, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1727
RESISTOR, 3R48, 0.1W, THICK FILM, 0402; Resistance:3.48ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 3R48, 0.1W, THICK FILM, 0402; Resistance:3.48ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R48, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9173 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R48, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9173
Resistor, 3R48, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9173
RESISTOR, 3R48, 0.1W, THICK FILM, 0402; Resistance:3.48ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 3R48, 0.1W, THICK FILM, 0402; Resistance:3.48ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1727
Product Name Resistor, 3R48, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3.48 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers