Panasonic Chip Resistor - Surface Mount ERJ-H2CF3R40X

Description
RES 3.4 OHM 1% 1/10W 0402
Datasheet
Description
RES 3.4 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2CF3R40X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2CF3R40X
Chip Resistor - Surface Mount ERJ-H2CF3R40X
RES 3.4 OHM 1% 1/10W 0402

RES 3.4 OHM 1% 1/10W 0402

Supplier's Site Datasheet
Resistor, 3R4, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6573 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R4, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6573
Resistor, 3R4, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6573
RESISTOR, 3R4, 0.1W, THICK FILM, 0402; Resistance:3.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 3R4, 0.1W, THICK FILM, 0402; Resistance:3.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R4, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9172 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R4, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9172
Resistor, 3R4, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9172
RESISTOR, 3R4, 0.1W, THICK FILM, 0402; Resistance:3.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 3R4, 0.1W, THICK FILM, 0402; Resistance:3.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2CF3R40X 28AJ6573
Product Name Chip Resistor - Surface Mount Resistor, 3R4, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3.4 ohms 3.4 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573248 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details