Panasonic Resistor, 3R32, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF3R32X

Description
RESISTOR, 3R32, 0.1W, THICK FILM, 0402; Resistance:3.32ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R32, 0.1W, THICK FILM, 0402; Resistance:3.32ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R32, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1726 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R32, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1726
Resistor, 3R32, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1726
RESISTOR, 3R32, 0.1W, THICK FILM, 0402; Resistance:3.32ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 3R32, 0.1W, THICK FILM, 0402; Resistance:3.32ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R32, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1725 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R32, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1725
Resistor, 3R32, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1725
RESISTOR, 3R32, 0.1W, THICK FILM, 0402; Resistance:3.32ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 3R32, 0.1W, THICK FILM, 0402; Resistance:3.32ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1726
Product Name Resistor, 3R32, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details