Panasonic Resistor, 3R16, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF3R16X

Description
RESISTOR, 3R16, 0.1W, THICK FILM, 0402; Resistance:3.16ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R16, 0.1W, THICK FILM, 0402; Resistance:3.16ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R16, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6570 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R16, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6570
Resistor, 3R16, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6570
RESISTOR, 3R16, 0.1W, THICK FILM, 0402; Resistance:3.16ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 3R16, 0.1W, THICK FILM, 0402; Resistance:3.16ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R16, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9170 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R16, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9170
Resistor, 3R16, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9170
RESISTOR, 3R16, 0.1W, THICK FILM, 0402; Resistance:3.16ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 3R16, 0.1W, THICK FILM, 0402; Resistance:3.16ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6570
Product Name Resistor, 3R16, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3.16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details