Panasonic Resistor, 3R09, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF3R09X

Description
RESISTOR, 3R09, 0.1W, THICK FILM, 0402; Resistance:3.09ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R09, 0.1W, THICK FILM, 0402; Resistance:3.09ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R09, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6569 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R09, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6569
Resistor, 3R09, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6569
RESISTOR, 3R09, 0.1W, THICK FILM, 0402; Resistance:3.09ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 3R09, 0.1W, THICK FILM, 0402; Resistance:3.09ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R09, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6568 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R09, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6568
Resistor, 3R09, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6568
RESISTOR, 3R09, 0.1W, THICK FILM, 0402; Resistance:3.09ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 3R09, 0.1W, THICK FILM, 0402; Resistance:3.09ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6569
Product Name Resistor, 3R09, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers