Panasonic Resistor, 3R01, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF3R01X

Description
RESISTOR, 3R01, 0.1W, THICK FILM, 0402; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R01, 0.1W, THICK FILM, 0402; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R01, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6567 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R01, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6567
Resistor, 3R01, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6567
RESISTOR, 3R01, 0.1W, THICK FILM, 0402; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 3R01, 0.1W, THICK FILM, 0402; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R01, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1723 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R01, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1723
Resistor, 3R01, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1723
RESISTOR, 3R01, 0.1W, THICK FILM, 0402; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 3R01, 0.1W, THICK FILM, 0402; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6567
Product Name Resistor, 3R01, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details