Panasonic Resistor, 2R87, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF2R87X

Description
RESISTOR, 2R87, 0.1W, THICK FILM, 0402; Resistance:2.87ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R87, 0.1W, THICK FILM, 0402; Resistance:2.87ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R87, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9168 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R87, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9168
Resistor, 2R87, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9168
RESISTOR, 2R87, 0.1W, THICK FILM, 0402; Resistance:2.87ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 2R87, 0.1W, THICK FILM, 0402; Resistance:2.87ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R87, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1719 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R87, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1719
Resistor, 2R87, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1719
RESISTOR, 2R87, 0.1W, THICK FILM, 0402; Resistance:2.87ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 2R87, 0.1W, THICK FILM, 0402; Resistance:2.87ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9168
Product Name Resistor, 2R87, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details