Panasonic Resistor, 2R49, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF2R49X

Description
RESISTOR, 2R49, 0.1W, THICK FILM, 0402; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R49, 0.1W, THICK FILM, 0402; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R49, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1713 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R49, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1713
Resistor, 2R49, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1713
RESISTOR, 2R49, 0.1W, THICK FILM, 0402; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 2R49, 0.1W, THICK FILM, 0402; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R49, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6562 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R49, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6562
Resistor, 2R49, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6562
RESISTOR, 2R49, 0.1W, THICK FILM, 0402; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 2R49, 0.1W, THICK FILM, 0402; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1713
Product Name Resistor, 2R49, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details