Panasonic Resistor, 2R2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF2R20X

Description
RESISTOR, 2R2, 0.1W, THICK FILM, 0402; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R2, 0.1W, THICK FILM, 0402; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9159 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9159
Resistor, 2R2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9159
RESISTOR, 2R2, 0.1W, THICK FILM, 0402; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 2R2, 0.1W, THICK FILM, 0402; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R2, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1706 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R2, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1706
Resistor, 2R2, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1706
RESISTOR, 2R2, 0.1W, THICK FILM, 0402; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 2R2, 0.1W, THICK FILM, 0402; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9159
Product Name Resistor, 2R2, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2.2 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details