Panasonic Resistor, 2R15, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF2R15X

Description
RESISTOR, 2R15, 0.1W, THICK FILM, 0402; Resistance:2.15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R15, 0.1W, THICK FILM, 0402; Resistance:2.15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R15, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6560 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R15, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6560
Resistor, 2R15, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6560
RESISTOR, 2R15, 0.1W, THICK FILM, 0402; Resistance:2.15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 2R15, 0.1W, THICK FILM, 0402; Resistance:2.15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R15, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1705 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R15, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1705
Resistor, 2R15, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1705
RESISTOR, 2R15, 0.1W, THICK FILM, 0402; Resistance:2.15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 2R15, 0.1W, THICK FILM, 0402; Resistance:2.15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6560
Product Name Resistor, 2R15, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details