Panasonic Resistor, 2R1, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF2R10X

Description
RESISTOR, 2R1, 0.1W, THICK FILM, 0402; Resistance:2.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R1, 0.1W, THICK FILM, 0402; Resistance:2.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R1, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1704 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R1, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1704
Resistor, 2R1, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1704
RESISTOR, 2R1, 0.1W, THICK FILM, 0402; Resistance:2.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 2R1, 0.1W, THICK FILM, 0402; Resistance:2.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R1, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9158 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R1, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9158
Resistor, 2R1, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9158
RESISTOR, 2R1, 0.1W, THICK FILM, 0402; Resistance:2.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 2R1, 0.1W, THICK FILM, 0402; Resistance:2.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1704
Product Name Resistor, 2R1, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2.1 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details