Panasonic Chip Resistor - Surface Mount ERJ-H2CF1R96X

Description
RES 1.96 OHM 1% 1/10W 0402
Datasheet
Description
RES 1.96 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2CF1R96X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2CF1R96X
Chip Resistor - Surface Mount ERJ-H2CF1R96X
RES 1.96 OHM 1% 1/10W 0402

RES 1.96 OHM 1% 1/10W 0402

Supplier's Site Datasheet
Resistor, 1R96, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1702 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R96, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1702
Resistor, 1R96, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1702
RESISTOR, 1R96, 0.1W, THICK FILM, 0402; Resistance:1.96ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R96, 0.1W, THICK FILM, 0402; Resistance:1.96ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R96, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6559 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R96, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6559
Resistor, 1R96, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6559
RESISTOR, 1R96, 0.1W, THICK FILM, 0402; Resistance:1.96ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R96, 0.1W, THICK FILM, 0402; Resistance:1.96ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2CF1R96X 29AJ1702
Product Name Chip Resistor - Surface Mount Resistor, 1R96, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.96 ohms 1.96 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details