Panasonic Resistor, 1R91, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF1R91X

Description
RESISTOR, 1R91, 0.1W, THICK FILM, 0402; Resistance:1.91ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R91, 0.1W, THICK FILM, 0402; Resistance:1.91ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R91, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6558 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R91, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6558
Resistor, 1R91, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6558
RESISTOR, 1R91, 0.1W, THICK FILM, 0402; Resistance:1.91ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R91, 0.1W, THICK FILM, 0402; Resistance:1.91ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R91, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1701 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R91, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1701
Resistor, 1R91, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1701
RESISTOR, 1R91, 0.1W, THICK FILM, 0402; Resistance:1.91ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R91, 0.1W, THICK FILM, 0402; Resistance:1.91ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6558
Product Name Resistor, 1R91, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1.91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details